Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53B512M32D2NP-053 WT:C

Description
IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53B512M32D2NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 053 WT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53B512M32D2NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 053 WT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53B512M32D2NP-053 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53B512M32D2NP-053 WT:C
1.866GHZ Memory IC and Storage Component 774-MT53B512M32D2NP-053 WT:C
IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53B512M32D2NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 053 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53B512M32D2NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP-053 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B512M32D2NP-053 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M32D2NP-053 WT:C
Memory - SDRAM - MT53B512M32D2NP-053 WT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.866 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B512
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron - 80AH8210 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron
80AH8210
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron 80AH8210
LPDDR416G512MX32FBGA DDP, TRAY ROHS COMPLIANT: YES

LPDDR416G512MX32FBGADDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC DRAM 16GBIT 1866MHZ 200WFBGA

IC DRAM 16GBIT 1866MHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B512M32D2NP-053 WT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M32D2NP-053 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M32D2NP-053 WT:C
IC DRAM 16GBIT 1.866GHZ 200WFBGA

IC DRAM 16GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 1.866GHZ 200WFBGA

IC DRAM 16GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M32D2NP-053 WT:C 80AH8210 MT53B512M32D2NP-053 WT:C MT53B512M32D2NP-053 WT:C MT53B512M32D2NP-053 WT:C MT53B512M32D2NP-053 WT:C
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53B512M32D2NP-053 WT:C Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 200-WFBGA (10x14.5) BGA; 200-WFBGA 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details