Micron Technology, Inc. Dram, 384M X 32Bit, -30 To 85Deg C; Dram Type Micron MT53B384M32D2NP-062 AIT:B

Description
DRAM, 384M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes
Description
DRAM, 384M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dram, 384M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH8205 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH8205
Dram, 384M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH8205
DRAM, 384M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
IC DRAM 12GBIT 1600MHZ 200WFBGA

IC DRAM 12GBIT 1600MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B384M32D2NP-062 AIT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B384M32D2NP-062 AIT:B
Integrated Circuits (ICs) - Memory - Memory MT53B384M32D2NP-062 AIT:B
IC DRAM 12GBIT 1.6GHZ 200WFBGA

IC DRAM 12GBIT 1.6GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 80AH8205 MT53B384M32D2NP-062 AIT:B MT53B384M32D2NP-062 AIT:B MT53B384M32D2NP-062 AIT:B
Product Name Dram, 384M X 32Bit, -30 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Density 12000000 kbits 12000000 kbits 12000000 kbits 12000000 kbits
Package Type WFBGA BGA; 200-WFBGA
Pins 200
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4186-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details