Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B384M32D2DS-062 AIT:B

Description
IC DRAM 12GBIT 1.6GHZ 200WFBGA Product overview: MT53B384M32D2DS-062 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B384M32D2DS- 062 AIT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 12GBIT 1.6GHZ 200WFBGA Product overview: MT53B384M32D2DS-062 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B384M32D2DS- 062 AIT:B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B384M32D2DS-062 AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B384M32D2DS-062 AIT:B
1.6GHZ Memory IC and Storage Component 774-MT53B384M32D2DS-062 AIT:B
IC DRAM 12GBIT 1.6GHZ 200WFBGA Product overview: MT53B384M32D2DS-062 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B384M32D2DS- 062 AIT:B can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT 1.6GHZ 200WFBGA Product overview: MT53B384M32D2DS-062 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B384M32D2DS-062 AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B384M32D2DS-062 AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B384M32D2DS-062 AIT:B
Memory - SDRAM - MT53B384M32D2DS-062 AIT:B
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B384 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.6 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B384
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
IC DRAM 12GBIT 1600MHZ 200WFBGA

IC DRAM 12GBIT 1600MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B384M32D2DS-062 AIT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B384M32D2DS-062 AIT:B
Integrated Circuits (ICs) - Memory - Memory MT53B384M32D2DS-062 AIT:B
IC DRAM 12GBIT 1.6GHZ 200WFBGA

IC DRAM 12GBIT 1.6GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B384M32D2DS-062 AIT:B MT53B384M32D2DS-062 AIT:B MT53B384M32D2DS-062 AIT:B MT53B384M32D2DS-062 AIT:B
Product Name 1.6GHZ Memory IC and Storage Component Memory - SDRAM - MT53B384M32D2DS-062 AIT:B Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tray BGA; 200-WFBGA (10x14.5) BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28302960 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details