Micron Technology, Inc. Memory MT51K256M32HF-70:B TR

Description
IC RAM 8GBIT PARALLEL 1.75GHZ
Description
IC RAM 8GBIT PARALLEL 1.75GHZ

Suppliers

Company
Product
Description
Supplier Links
IC RAM 8GBIT PARALLEL 1.75GHZ

IC RAM 8GBIT PARALLEL 1.75GHZ

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT51K256M32HF-70:B TR
Integrated Circuits (ICs) - Memory - Memory MT51K256M32HF-70:B TR
IC RAM 8GBIT PARALLEL 1.75GHZ

IC RAM 8GBIT PARALLEL 1.75GHZ

Supplier's Site
SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.75 GHz

SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.75 GHz

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT51K256M32HF-70:B TR MT51K256M32HF-70:B TR MT51K256M32HF-70:B TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category RAM Volatile RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 961.313 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details