Micron Technology, Inc. Memory IC and Storage Component MT51K128M32HF-60 N:B

Description
IC RAM 4GBIT PAR 170FBGA Product overview: MT51K128M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K128M32HF-60 N:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RAM 4GBIT PAR 170FBGA Product overview: MT51K128M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K128M32HF-60 N:B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT51K128M32HF-60 N:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT51K128M32HF-60 N:B
Memory IC and Storage Component 774-MT51K128M32HF-60 N:B
IC RAM 4GBIT PAR 170FBGA Product overview: MT51K128M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K128M32HF-60 N:B can be used for catalog matching and distributor lookup.

IC RAM 4GBIT PAR 170FBGA Product overview: MT51K128M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K128M32HF-60 N:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT51K128M32HF-60 N:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT51K128M32HF-60 N:B
Memory - RAM - MT51K128M32HF-60 N:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SGRAM - GDDR5 Memory IC 4Gb (128M x 32) Parallel 1.5 GHz 170-FBGA (12x14) Package: 170-TFBGA Package: Bulk Mounting: Surface Mount Family Name: MT51K128 Categories: Integrated Circuits (ICs) Case / Package: 170-FBGA (12x14) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SGRAM - GDDR5 Memory IC 4Gb (128M x 32) Parallel 1.5 GHz 170-FBGA (12x14)
Package: 170-TFBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT51K128
Categories: Integrated Circuits (ICs)
Case / Package: 170-FBGA (12x14)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT51K128M32HF-60 N:B
Integrated Circuits (ICs) - Memory - Memory MT51K128M32HF-60 N:B
IC RAM 4GBIT PAR 170FBGA

IC RAM 4GBIT PAR 170FBGA

Supplier's Site
IC RAM 4GBIT PARALLEL 170FBGA

IC RAM 4GBIT PARALLEL 170FBGA

Supplier's Site
Memory - MT51K128M32HF-60 N:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR5 Memory IC 4Gbit Parallel 1.5 GHz 170-FBGA (12x14)

SGRAM - GDDR5 Memory IC 4Gbit Parallel 1.5 GHz 170-FBGA (12x14)

Buy Now
IC RAM 4GBIT PAR 170FBGA

IC RAM 4GBIT PAR 170FBGA

Supplier's Site
Dram, 128M X 32Bit, 0 To 95Deg C; Dram Type Micron - 80AH8182 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, 0 To 95Deg C; Dram Type Micron
80AH8182
Dram, 128M X 32Bit, 0 To 95Deg C; Dram Type Micron 80AH8182
DRAM, 128M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:TFBGA; No. of Pins:170Pins; Supply Voltage Nom:1.35V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:TFBGA; No. of Pins:170Pins; Supply Voltage Nom:1.35V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT51K128M32HF-60 N:B MT51K128M32HF-60 N:B MT51K128M32HF-60 N:B MT51K128M32HF-60 N:B MT51K128M32HF-60 N:B 80AH8182
Product Name Memory IC and Storage Component Memory - RAM - MT51K128M32HF-60 N:B Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 128M X 32Bit, 0 To 95Deg C; Dram Type Micron
Memory Category Volatile Volatile RAM RAM SGRAM - GDDR5 DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Bulk BGA; 170-FBGA (12x14) BGA; 170-TFBGA 170-TFBGA TFBGA
Data Rate 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details