Micron Technology, Inc. 2GHZ Memory IC and Storage Component MT51J256M32HF-80:B

Description
IC RAM 8GBIT PAR 2GHZ 170FBGA Product overview: MT51J256M32HF-80:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-80 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RAM 8GBIT PAR 2GHZ 170FBGA Product overview: MT51J256M32HF-80:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-80 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2GHZ Memory IC and Storage Component - 774-MT51J256M32HF-80:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHZ Memory IC and Storage Component
774-MT51J256M32HF-80:B
2GHZ Memory IC and Storage Component 774-MT51J256M32HF-80:B
IC RAM 8GBIT PAR 2GHZ 170FBGA Product overview: MT51J256M32HF-80:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-80 :B can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PAR 2GHZ 170FBGA Product overview: MT51J256M32HF-80:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-80:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT51J256M32HF-80:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT51J256M32HF-80:B
Memory - DDR - MT51J256M32HF-80:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC RAM 8GBIT PAR 2GHZ 170FBGA

IC RAM 8GBIT PAR 2GHZ 170FBGA

Supplier's Site Datasheet
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron - 80AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron
80AH8181
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron 80AH8181
DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:170Pins; Supply Voltage Nom:1.5V; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:170Pins; Supply Voltage Nom:1.5V; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT51J256M32HF-80:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR5 Memory IC 8Gbit Parallel 2 GHz 170-FBGA (12x14)

SGRAM - GDDR5 Memory IC 8Gbit Parallel 2 GHz 170-FBGA (12x14)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT51J256M32HF-80:B
Integrated Circuits (ICs) - Memory - Memory MT51J256M32HF-80:B
IC RAM 8GBIT PAR 2GHZ 170FBGA

IC RAM 8GBIT PAR 2GHZ 170FBGA

Supplier's Site
IC RAM 8GBIT PAR 2GHZ 170FBGA

IC RAM 8GBIT PAR 2GHZ 170FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT51J256M32HF-80:B MT51J256M32HF-80:B 80AH8181 MT51J256M32HF-80:B MT51J256M32HF-80:B MT51J256M32HF-80:B
Product Name 2GHZ Memory IC and Storage Component Memory - DDR - MT51J256M32HF-80:B Memory Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile RAM DRAM Chip RAM Volatile SGRAM - GDDR5
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray FBGA BGA; 170-TFBGA BGA 170-TFBGA
Supply Voltage 1.31V ~ 1.39V~ 1.46V ~ 1.55V 1.31V ~ 1.39V, 1.46V ~ 1.55V 0degC ~ 95degC (TC) 1.31V ~ 1.39V, 1.46V ~ 1.55V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers