Micron Technology, Inc. Memory - RAM - MT51J256M32HF-70:B MT51J256M32HF-70:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SGRAM - GDDR5 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Supplier Device Package: 170-FBGA (12x14) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: RAM Clock Frequency: 1.75GHz Memory Interface: Parallel Manufacturer Package: 170-TFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,260 Supply Voltage (V): 1.31V ~ 1.39V, 1.46V ~ 1.55V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SGRAM - GDDR5 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Supplier Device Package: 170-FBGA (12x14) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: RAM Clock Frequency: 1.75GHz Memory Interface: Parallel Manufacturer Package: 170-TFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,260 Supply Voltage (V): 1.31V ~ 1.39V, 1.46V ~ 1.55V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT51J256M32HF-70:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT51J256M32HF-70:B
Memory - RAM - MT51J256M32HF-70:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SGRAM - GDDR5 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Supplier Device Package: 170-FBGA (12x14) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: RAM Clock Frequency: 1.75GHz Memory Interface: Parallel Manufacturer Package: 170-TFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,260 Supply Voltage (V): 1.31V ~ 1.39V, 1.46V ~ 1.55V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SGRAM - GDDR5
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Supplier Device Package: 170-FBGA (12x14)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: RAM
Clock Frequency: 1.75GHz
Memory Interface: Parallel
Manufacturer Package: 170-TFBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,260
Supply Voltage (V): 1.31V ~ 1.39V, 1.46V ~ 1.55V

Buy Now Datasheet
1.75GHZ Memory IC and Storage Component - 774-MT51J256M32HF-70:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75GHZ Memory IC and Storage Component
774-MT51J256M32HF-70:B
1.75GHZ Memory IC and Storage Component 774-MT51J256M32HF-70:B
IC RAM 8GBIT PAR 1.75GHZ 170FBGA Product overview: MT51J256M32HF-70:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-70 :B can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PAR 1.75GHZ 170FBGA Product overview: MT51J256M32HF-70:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51J256M32HF-70:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC RAM 8GBIT PAR 1.75GHZ 170FBGA

IC RAM 8GBIT PAR 1.75GHZ 170FBGA

Supplier's Site Datasheet
Memory - MT51J256M32HF-70:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.75 GHz 170-FBGA (12x14)

SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.75 GHz 170-FBGA (12x14)

Buy Now
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron - 80AH8180 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron
80AH8180
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron 80AH8180
DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:170Pins; Supply Voltage Nom:1.5V; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:170Pins; Supply Voltage Nom:1.5V; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC RAM 8GBIT PARALLEL 170FBGA

IC RAM 8GBIT PARALLEL 170FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT51J256M32HF-70:B
Integrated Circuits (ICs) - Memory - Memory MT51J256M32HF-70:B
IC RAM 8GBIT PAR 1.75GHZ 170FBGA

IC RAM 8GBIT PAR 1.75GHZ 170FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT51J256M32HF-70:B MT51J256M32HF-70:B MT51J256M32HF-70:B 80AH8180 MT51J256M32HF-70:B MT51J256M32HF-70:B
Product Name Memory - RAM - MT51J256M32HF-70:B 1.75GHZ Memory IC and Storage Component Memory Memory Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile Volatile SGRAM - GDDR5 RAM DRAM Chip RAM Volatile
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.31V ~ 1.39V~ 1.46V ~ 1.55V 1.31V ~ 1.39V~ 1.46V ~ 1.55V 1.31V ~ 1.39V, 1.46V ~ 1.55V 1.31V ~ 1.39V, 1.46V ~ 1.55V 0degC ~ 95degC (TC)
Package Type BGA; Tray 170-TFBGA BGA; 170-TFBGA FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers