Micron Technology, Inc. Memory MT4A1G8SA-75:E

Description
IC SDRAM 8G 1GX8 DDR4 FBGA
Datasheet
Description
IC SDRAM 8G 1GX8 DDR4 FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC SDRAM 8G 1GX8 DDR4 FBGA

IC SDRAM 8G 1GX8 DDR4 FBGA

Supplier's Site Datasheet
Memory - MT4A1G8SA-75:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
Integrated Circuits (ICs) - Memory - MT4A1G8SA-75:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT4A1G8SA-75:E
Integrated Circuits (ICs) - Memory MT4A1G8SA-75:E
IC SDRAM 8G 1GX8 DDR4 FBGA

IC SDRAM 8G 1GX8 DDR4 FBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT4A1G8SA-75:E MT4A1G8SA-75:E MT4A1G8SA-75:E
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 28152182 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details