Manufacturer: Micron Technology Inc.
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Bulk
Operating Temperature Range: 0°C ~ 95°C (TC)
Speed: *
Package: 144-TFBGA
Manufacturer Device Package: 144-μBGA (18.5x11)
Operating Supply Voltage: 1.7 V ~ 1.9 V
Format - Memory: RAM
Memory Type: RLDRAM 2
Memory Size: 288M (8M x 36)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Integrated Circuits(ICs) |