Micron Technology, Inc. Memory - SDRAM - MT49H8M36BM-5 MT49H8M36BM-5

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208890-MT49H8M36BM-5 Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208890-MT49H8M36BM-5 Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H8M36BM-5 - 208890-MT49H8M36BM-5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H8M36BM-5
208890-MT49H8M36BM-5
Memory - SDRAM - MT49H8M36BM-5 208890-MT49H8M36BM-5
Manufacturer: Micron Technology Inc. Win Source Part Number: 208890-MT49H8M36BM-5 Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208890-MT49H8M36BM-5
Packaging: Bulk
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (8M x 36)
Access Time: 20ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 144-μBGA (18.5x11)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200MHZ Memory IC and Storage Component - 774-MT49H8M36BM-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT49H8M36BM-5
200MHZ Memory IC and Storage Component 774-MT49H8M36BM-5
IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H8M36BM-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-5 can be used for catalog matching and distributor lookup.

IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H8M36BM-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 208890-MT49H8M36BM-5 774-MT49H8M36BM-5
Product Name Memory - SDRAM - MT49H8M36BM-5 200MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HYB25D256800CF-6 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details