Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080930-MT49H8M36BM-
Voltage: 1.8 V
Frequency: 300 MHz
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: RAM
Max Frequency: 300 MHz
Alternative Parts (Cross-Reference): MT49H8M36BM-33 ITMT49H8M36BM-33IT; MT49H8M36BM33IT;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 1.8 V
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 790 mA
Nominal Supply Voltage (DC): 1.8 V
Address Bus Width: 22 b
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray Product overview: MT49H8M36BM-33 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-33 IT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1080930-MT49H8M36BM-33 IT | 774-MT49H8M36BM-33 IT |
| Product Name | Memory - RAM - MT49H8M36BM-33 IT | 1.8V BGA Memory IC and Storage Component |
| Memory Category | DRAM Chip | DRAM Chip |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 288000 kbits | 288000 kbits |
| Pins | 144 | 144 |