Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080929-MT49H8M32HU-
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Categories: OEM Parts(M-N)
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT49H8M32HU-5MT49H8M
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080929-MT49H8M32HU-5 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT49H8M32HU-5 |