Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014151-MT49H8M32FM-
Operating Supply Voltage: 1.8 V
Density: 256 Mb
Number of Pins: 144
Categories: OEM Parts(M-N)
Max Frequency: 300 MHz
Alternative Parts (Cross-Reference): MT49H8M32FM-33MT49H8
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Address Bus Width: 22 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014151-MT49H8M32FM-33 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT49H8M32FM-33 |