Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151036-MT49H32M9HU-
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: RAM
Case / Package: FBGA
Max Frequency: 300 MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Data Bus Width: 9 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 95 °C
Address Bus Width: 22 b
Product overview: MT49H32M9HU-33 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M9HU-33 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1151036-MT49H32M9HU-33 | 774-MT49H32M9HU-33 |
| Product Name | Memory - RAM - MT49H32M9HU-33 | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |
| Density | 288000 kbits | 288000 kbits |
| Package Type | BGA; FBGA | FBGA |