Micron Technology, Inc. Memory - MT49H32M18SJ-25E:BTR MT49H32M18SJ-25E:BTR

Description
Manufacturer: Micron Technology Inc. Family Name: MT49H32M18 Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 15+17+ Introduction Date: September 14, 2015 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Family Name: MT49H32M18 Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 15+17+ Introduction Date: September 14, 2015 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H32M18SJ-25E:BTR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT49H32M18SJ-25E:BTR
Memory - MT49H32M18SJ-25E:BTR
Manufacturer: Micron Technology Inc. Family Name: MT49H32M18 Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 15+17+ Introduction Date: September 14, 2015 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Family Name: MT49H32M18
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 15+17+
Introduction Date: September 14, 2015
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
1.8V Memory IC and Storage Component - 2020-MT49H32M18SJ-25E:BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
2020-MT49H32M18SJ-25E:BTR
1.8V Memory IC and Storage Component 2020-MT49H32M18SJ-25E:BTR
DRAM Chip RLDRAM 576Mbit 32Mx18 1.8V 144-Pin FBGA Product overview: MT49H32M18SJ-25E:BTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT49H32M18SJ-25 E:BTR can be used for catalog matching and distributor lookup.

DRAM Chip RLDRAM 576Mbit 32Mx18 1.8V 144-Pin FBGA Product overview: MT49H32M18SJ-25E:BTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT49H32M18SJ-25E:BTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 2020-MT49H32M18SJ-25E:BTR
Product Name Memory - MT49H32M18SJ-25E:BTR 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details