Micron Technology, Inc. Memory - RAM - MT49H32M18FM25E MT49H32M18FM25E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184757-MT49H32M18FM 25E Operating Supply Voltage: 1.8 V Density: 576 Mb Categories: RAM Alternative Parts (Cross-Reference): MT49H32M18FM-25E; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184757-MT49H32M18FM 25E Operating Supply Voltage: 1.8 V Density: 576 Mb Categories: RAM Alternative Parts (Cross-Reference): MT49H32M18FM-25E; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT49H32M18FM25E - 1184757-MT49H32M18FM25E - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT49H32M18FM25E
1184757-MT49H32M18FM25E
Memory - RAM - MT49H32M18FM25E 1184757-MT49H32M18FM25E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184757-MT49H32M18FM 25E Operating Supply Voltage: 1.8 V Density: 576 Mb Categories: RAM Alternative Parts (Cross-Reference): MT49H32M18FM-25E; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184757-MT49H32M18FM25E
Operating Supply Voltage: 1.8 V
Density: 576 Mb
Categories: RAM
Alternative Parts (Cross-Reference): MT49H32M18FM-25E;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 1.8 V
Nominal Supply Voltage (DC): 1.8 V

Buy Now
1.8V Memory IC and Storage Component - 774-MT49H32M18FM25E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT49H32M18FM25E
1.8V Memory IC and Storage Component 774-MT49H32M18FM25E
DRAM RLDRAM, 32Mbx18, 1.8V, 144-ball µBGA Product overview: MT49H32M18FM25E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18FM25E can be used for catalog matching and distributor lookup.

DRAM RLDRAM, 32Mbx18, 1.8V, 144-ball µBGA Product overview: MT49H32M18FM25E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18FM25E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1184757-MT49H32M18FM25E 774-MT49H32M18FM25E
Product Name Memory - RAM - MT49H32M18FM25E 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details