Micron Technology, Inc. Memory - RAM - MT49H16M36BM-25 IT MT49H16M36BM-25 IT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994660-MT49H16M36BM- 25 IT Voltage: 1.8 V Frequency: 400 MHz Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M36BM-25 ITMT49H16M36BM-25IT; MT49H16M36BM25IT; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994660-MT49H16M36BM- 25 IT Voltage: 1.8 V Frequency: 400 MHz Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M36BM-25 ITMT49H16M36BM-25IT; MT49H16M36BM25IT; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT49H16M36BM-25 IT - 994660-MT49H16M36BM-25 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT49H16M36BM-25 IT
994660-MT49H16M36BM-25 IT
Memory - RAM - MT49H16M36BM-25 IT 994660-MT49H16M36BM-25 IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994660-MT49H16M36BM- 25 IT Voltage: 1.8 V Frequency: 400 MHz Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M36BM-25 ITMT49H16M36BM-25IT; MT49H16M36BM25IT; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994660-MT49H16M36BM-25 IT
Voltage: 1.8 V
Frequency: 400 MHz
Operating Supply Voltage: 1.8 V
Density: 576 Mb
Number of Pins: 144
Categories: RAM
Alternative Parts (Cross-Reference): MT49H16M36BM-25 ITMT49H16M36BM-25IT; MT49H16M36BM25IT;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 1.8 V
Nominal Supply Voltage (DC): 1.8 V

Buy Now
1.8V Memory IC and Storage Component - 774-MT49H16M36BM-25 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT49H16M36BM-25 IT
1.8V Memory IC and Storage Component 774-MT49H16M36BM-25 IT
DRAM RLDRAM, 16Mbx36, 1.8V, 144-ball µBGA Product overview: MT49H16M36BM-25 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-25 IT can be used for catalog matching and distributor lookup.

DRAM RLDRAM, 16Mbx36, 1.8V, 144-ball µBGA Product overview: MT49H16M36BM-25 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-25 IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 994660-MT49H16M36BM-25 IT 774-MT49H16M36BM-25 IT
Product Name Memory - RAM - MT49H16M36BM-25 IT 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details