Micron Technology, Inc. Memory - RAM - MT49H16M18CFM-33 IT MT49H16M18CFM-33 IT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080927-MT49H16M18CF M-33 IT Voltage: 1.8 V Frequency: 300 MHz Operating Supply Voltage: 1.8 V Density: 288 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M18CFM-33 ITMT49H16M18CFM-33-I T; MT49H16M18CFM-33IT; MT49H16M18CFM33 IT; MT49H16M18CFM33IT; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080927-MT49H16M18CF M-33 IT Voltage: 1.8 V Frequency: 300 MHz Operating Supply Voltage: 1.8 V Density: 288 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M18CFM-33 ITMT49H16M18CFM-33-I T; MT49H16M18CFM-33IT; MT49H16M18CFM33 IT; MT49H16M18CFM33IT; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT49H16M18CFM-33 IT - 1080927-MT49H16M18CFM-33 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT49H16M18CFM-33 IT
1080927-MT49H16M18CFM-33 IT
Memory - RAM - MT49H16M18CFM-33 IT 1080927-MT49H16M18CFM-33 IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080927-MT49H16M18CF M-33 IT Voltage: 1.8 V Frequency: 300 MHz Operating Supply Voltage: 1.8 V Density: 288 Mb Number of Pins: 144 Categories: RAM Alternative Parts (Cross-Reference): MT49H16M18CFM-33 ITMT49H16M18CFM-33-I T; MT49H16M18CFM-33IT; MT49H16M18CFM33 IT; MT49H16M18CFM33IT; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 1.8 V Nominal Supply Voltage (DC): 1.8 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080927-MT49H16M18CFM-33 IT
Voltage: 1.8 V
Frequency: 300 MHz
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: RAM
Alternative Parts (Cross-Reference): MT49H16M18CFM-33 ITMT49H16M18CFM-33-IT; MT49H16M18CFM-33IT; MT49H16M18CFM33 IT; MT49H16M18CFM33IT;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 1.8 V
Nominal Supply Voltage (DC): 1.8 V

Buy Now
1.8V Memory IC and Storage Component - 774-MT49H16M18CFM-33 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT49H16M18CFM-33 IT
1.8V Memory IC and Storage Component 774-MT49H16M18CFM-33 IT
DRAM RLDRAM, 16Mbx18, 1.8V, 144-ball µBGA Product overview: MT49H16M18CFM-33 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-33 IT can be used for catalog matching and distributor lookup.

DRAM RLDRAM, 16Mbx18, 1.8V, 144-ball µBGA Product overview: MT49H16M18CFM-33 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-33 IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1080927-MT49H16M18CFM-33 IT 774-MT49H16M18CFM-33 IT
Product Name Memory - RAM - MT49H16M18CFM-33 IT 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 527243-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details