Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003658-MT49H16M18CB
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: OEM Parts(M-N)
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): MT49H16M18CBM-5MT49H
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 364 mA
Address Bus Width: 23 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003658-MT49H16M18CBM-5 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT49H16M18CBM-5 |