Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080925-MT49H16M18BM
Operating Supply Voltage: 1.8 V
Categories: OEM Parts(M-N)
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): MT49H16M18BM-5MT49H1
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080925-MT49H16M18BM-5 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT49H16M18BM-5 |