Micron Technology, Inc. Memory - SDRAM - MT49H16M16FM-5 MT49H16M16FM-5

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059643-MT49H16M16FM- 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059643-MT49H16M16FM- 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M16FM-5 - 059643-MT49H16M16FM-5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M16FM-5
059643-MT49H16M16FM-5
Memory - SDRAM - MT49H16M16FM-5 059643-MT49H16M16FM-5
Manufacturer: Micron Technology Inc. Win Source Part Number: 059643-MT49H16M16FM- 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059643-MT49H16M16FM-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 144-μBGA (18.5x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200MHZ Memory IC and Storage Component - 774-MT49H16M16FM-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT49H16M16FM-5
200MHZ Memory IC and Storage Component 774-MT49H16M16FM-5
IC RLDRAM 256MBIT 200MHZ UBGA Product overview: MT49H16M16FM-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M16FM-5 can be used for catalog matching and distributor lookup.

IC RLDRAM 256MBIT 200MHZ UBGA Product overview: MT49H16M16FM-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M16FM-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059643-MT49H16M16FM-5 774-MT49H16M16FM-5
Product Name Memory - SDRAM - MT49H16M16FM-5 200MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details