Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT48V4M32LFB5-8 MT48V4M32LFB5-8

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080924-MT48V4M32LFB 5-8 Operating Supply Voltage: 2.5 V Categories: OEM Parts(M-N) Max Frequency: 125 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080924-MT48V4M32LFB 5-8 Operating Supply Voltage: 2.5 V Categories: OEM Parts(M-N) Max Frequency: 125 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT48V4M32LFB5-8 - 1080924-MT48V4M32LFB5-8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT48V4M32LFB5-8
1080924-MT48V4M32LFB5-8
OEM Parts - OEM Parts (M - N) - MT48V4M32LFB5-8 1080924-MT48V4M32LFB5-8
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080924-MT48V4M32LFB 5-8 Operating Supply Voltage: 2.5 V Categories: OEM Parts(M-N) Max Frequency: 125 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080924-MT48V4M32LFB5-8
Operating Supply Voltage: 2.5 V
Categories: OEM Parts(M-N)
Max Frequency: 125 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080924-MT48V4M32LFB5-8
Product Name OEM Parts - OEM Parts (M - N) - MT48V4M32LFB5-8
Unlock Full Specs
to access all available technical data

Similar Products