Micron Technology, Inc. Memory - MT48LC8M16LFB4-75M:G MT48LC8M16LFB4-75M:G

Description
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 0813+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 0813+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M16LFB4-75M:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT48LC8M16LFB4-75M:G
Memory - MT48LC8M16LFB4-75M:G
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 0813+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 0813+Rohs
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 774-MT48LC8M16LFB4-75M:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT48LC8M16LFB4-75M:G
3.3V Memory IC and Storage Component 774-MT48LC8M16LFB4-75M:G
DRAM Chip Mobile SDRAM 128Mbit 8Mx16 3.3V 54-Pin VFBGA Tray Product overview: MT48LC8M16LFB4-75M:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16LFB4-7 5M:G can be used for catalog matching and distributor lookup.

DRAM Chip Mobile SDRAM 128Mbit 8Mx16 3.3V 54-Pin VFBGA Tray Product overview: MT48LC8M16LFB4-75M:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16LFB4-75M:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC8M16LFB4-75M:G
Product Name Memory - MT48LC8M16LFB4-75M:G 3.3V Memory IC and Storage Component
Memory Category DRAM Chip
Access Time 5.4 ns
Operating Temperature 0 C (32 F)
Density 128000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8905503276 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers