Micron Technology, Inc. 125MHZ Memory IC and Storage Component MT48LC8M16A2P-7E IT

Description
IC SDRAM 128MBIT 125MHZ 54TSOP Product overview: MT48LC8M16A2P-7E IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-7E IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 128MBIT 125MHZ 54TSOP Product overview: MT48LC8M16A2P-7E IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-7E IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHZ Memory IC and Storage Component - 774-MT48LC8M16A2P-7E IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHZ Memory IC and Storage Component
774-MT48LC8M16A2P-7E IT
125MHZ Memory IC and Storage Component 774-MT48LC8M16A2P-7E IT
IC SDRAM 128MBIT 125MHZ 54TSOP Product overview: MT48LC8M16A2P-7E IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-7E IT can be used for catalog matching and distributor lookup.

IC SDRAM 128MBIT 125MHZ 54TSOP Product overview: MT48LC8M16A2P-7E IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-7E IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC8M16A2P-7E IT - 245599-MT48LC8M16A2P-7E IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M16A2P-7E IT
245599-MT48LC8M16A2P-7E IT
Memory - SDRAM - MT48LC8M16A2P-7E IT 245599-MT48LC8M16A2P-7E IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 245599-MT48LC8M16A2P -7E IT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 245599-MT48LC8M16A2P-7E IT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC8M16A2P-7E IT 245599-MT48LC8M16A2P-7E IT
Product Name 125MHZ Memory IC and Storage Component Memory - SDRAM - MT48LC8M16A2P-7E IT
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021981 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details