Micron Technology, Inc. Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron MT48LC4M32B2P-6A.

Description
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron - 63W8525 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron
63W8525
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron 63W8525
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8525
Product Name Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers