Micron Technology, Inc. Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron MT48LC4M32B2P-6A IT.

Description
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron - 55W4233 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron
55W4233
Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron 55W4233
SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

SDRAM, 128MBIT, 166MHZ, 86TSOP; DRAM Memory Configuration:4M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 55W4233
Product Name Sdram, 128Mbit, 166Mhz, 86Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details