The MT48LC4M16A2TG-7EC is a 64Mb SDR SDRAM with a 1 Meg x 16 configuration, available in a 54-pin TSOP II package. It operates at a clock frequency of 133 MHz with a CAS latency of 2, featuring a 3.3V ±0.3V supply and LVTTL-compatible I/O. The device supports auto precharge, self refresh, and programmable burst lengths of 1, 2, 4, 8, or full-page. It is compliant with PC133 and meets industrial temperature requirements of -40°C to +85°C. The part includes 4 internal banks for concurrent row access and a 4096-cycle refresh interval.
Product overview: MT48LC4M16A2TG-7EC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2TG-7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MT48LC4M16A2TG-7EC |
| Product Name | Memory IC and Storage Component |