Micron Technology, Inc. Memory - SD - MT48LC4M16A2TG-7E:G MT48LC4M16A2TG-7E:G

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC4M16A2TG-7E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC4M16A2TG-7E:G
Memory - SD - MT48LC4M16A2TG-7E:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
133MHz Memory IC and Storage Component - 774-MT48LC4M16A2TG-7E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz Memory IC and Storage Component
774-MT48LC4M16A2TG-7E:G
133MHz Memory IC and Storage Component 774-MT48LC4M16A2TG-7E:G
SD 4Mx16-7E 133MHz CL2 Product overview: MT48LC4M16A2TG-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2TG-7 E:G can be used for catalog matching and distributor lookup.

SD 4Mx16-7E 133MHz CL2 Product overview: MT48LC4M16A2TG-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2TG-7E:G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC4M16A2TG-7E:G
Product Name Memory - SD - MT48LC4M16A2TG-7E:G 133MHz Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers