IC DRAM 64MBIT PARALLEL 54VFBGA
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC4M16A2B4-7E:J TR | MT48LC4M16A2B4-7E:J TR | MT48LC4M16A2B4-7E:J TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 133 MHz | ||
| Cycle Time | 14 ns | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits |