Micron Technology, Inc. Memory - RAM - MT48LC32M8A2FB-75 L:D MT48LC32M8A2FB-75 L:D

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 133 MHz Alternative Parts (Cross-Reference): MT48LC32M8A2FB-75 L:DMT48LC32M8A2FB-75 L:D; MT48LC32M8A2FB75L:D; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 135 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 133 MHz Alternative Parts (Cross-Reference): MT48LC32M8A2FB-75 L:DMT48LC32M8A2FB-75 L:D; MT48LC32M8A2FB75L:D; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 135 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT48LC32M8A2FB-75 L:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT48LC32M8A2FB-75 L:D
Memory - RAM - MT48LC32M8A2FB-75 L:D
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 133 MHz Alternative Parts (Cross-Reference): MT48LC32M8A2FB-75 L:DMT48LC32M8A2FB-75 L:D; MT48LC32M8A2FB75L:D; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 135 mA Address Bus Width: 15 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 256 Mb
Number of Pins: 60
Categories: RAM
Case / Package: FBGA
Max Frequency: 133 MHz
Alternative Parts (Cross-Reference): MT48LC32M8A2FB-75 L:DMT48LC32M8A2FB-75L:D; MT48LC32M8A2FB75L:D;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 135 mA
Address Bus Width: 15 b

Buy Now
133MHZ Memory IC and Storage Component - 774-MT48LC32M8A2FB-75 L:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT48LC32M8A2FB-75 L:D
133MHZ Memory IC and Storage Component 774-MT48LC32M8A2FB-75 L:D
IC Sdram 256MBIT 133MHZ 60FBGA Product overview: MT48LC32M8A2FB-75 L:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2FB-7 5 L:D can be used for catalog matching and distributor lookup.

IC Sdram 256MBIT 133MHZ 60FBGA Product overview: MT48LC32M8A2FB-75 L:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2FB-75 L:D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC32M8A2FB-75 L:D
Product Name Memory - RAM - MT48LC32M8A2FB-75 L:D 133MHZ Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 256000 kbits 256000 kbits
Package Type BGA; FBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 579287-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details