Micron Technology, Inc. 143MHZ Memory IC and Storage Component MT48LC2M32B2TG-7:G

Description
IC SDRAM 64MBIT 143MHZ 86TSOP Product overview: MT48LC2M32B2TG-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-7 :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 64MBIT 143MHZ 86TSOP Product overview: MT48LC2M32B2TG-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-7 :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
143MHZ Memory IC and Storage Component - 774-MT48LC2M32B2TG-7:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
143MHZ Memory IC and Storage Component
774-MT48LC2M32B2TG-7:G
143MHZ Memory IC and Storage Component 774-MT48LC2M32B2TG-7:G
IC SDRAM 64MBIT 143MHZ 86TSOP Product overview: MT48LC2M32B2TG-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-7 :G can be used for catalog matching and distributor lookup.

IC SDRAM 64MBIT 143MHZ 86TSOP Product overview: MT48LC2M32B2TG-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-7:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC2M32B2TG-7:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2TG-7:G
Memory - SDRAM - MT48LC2M32B2TG-7:G
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 126523307 - Radwell International
Willingboro, NJ, United States
Memory IC
126523307
Memory IC 126523307
SDRAM 512K X 32 X 4 BANKS, 143MHZ CLOCK FREQUENCY, 86 PIN TSOP II. FREE 2 YEAR RADWELL WARRANTY

SDRAM 512K X 32 X 4 BANKS, 143MHZ CLOCK FREQUENCY, 86 PIN TSOP II. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2TG-7:G 126523307
Product Name 143MHZ Memory IC and Storage Component Memory - SDRAM - MT48LC2M32B2TG-7:G Memory IC
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details