Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT48LC16M8A2FB-75:G TR

Description
IC SDRAM 128MBIT 133MHZ 60FBGA Product overview: MT48LC16M8A2FB-75:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2FB-7 5:G TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 128MBIT 133MHZ 60FBGA Product overview: MT48LC16M8A2FB-75:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2FB-7 5:G TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT48LC16M8A2FB-75:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT48LC16M8A2FB-75:G TR
133MHZ Memory IC and Storage Component 774-MT48LC16M8A2FB-75:G TR
IC SDRAM 128MBIT 133MHZ 60FBGA Product overview: MT48LC16M8A2FB-75:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2FB-7 5:G TR can be used for catalog matching and distributor lookup.

IC SDRAM 128MBIT 133MHZ 60FBGA Product overview: MT48LC16M8A2FB-75:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2FB-75:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC16M8A2FB-75:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M8A2FB-75:G TR
Memory - SDRAM - MT48LC16M8A2FB-75:G TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-FBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x16) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 60-FBGA
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 5.4ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (8x16)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M8A2FB-75:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2FB-75:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2FB-75:G TR
IC SDRAM 128MBIT 133MHZ 60FBGA

IC SDRAM 128MBIT 133MHZ 60FBGA

Supplier's Site
IC SDRAM 128MBIT 133MHZ 60FBGA

IC SDRAM 128MBIT 133MHZ 60FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M8A2FB-75:G TR MT48LC16M8A2FB-75:G TR MT48LC16M8A2FB-75:G TR MT48LC16M8A2FB-75:G TR
Product Name 133MHZ Memory IC and Storage Component Memory - SDRAM - MT48LC16M8A2FB-75:G TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details