Micron Technology, Inc. Memory IC and Storage Component MT48LC16M8A2BB-6A XIT:L

Description
IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A XIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6 A XIT:L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A XIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6 A XIT:L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC16M8A2BB-6A XIT:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M8A2BB-6A XIT:L
Memory IC and Storage Component 774-MT48LC16M8A2BB-6A XIT:L
IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A XIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6 A XIT:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A XIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6A XIT:L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC16M8A2BB-6A XIT:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M8A2BB-6A XIT:L
Memory - SDRAM - MT48LC16M8A2BB-6A XIT:L
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (16M x 8) Parallel 167 MHz 5.4 ns 60-TFBGA (8x16) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT48LC16M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x16) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1650 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 128Mb (16M x 8) Parallel 167 MHz 5.4 ns 60-TFBGA (8x16)
Package: Tray
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MT48LC16M8A2
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (8x16)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1650
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2BB-6A XIT:L
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2BB-6A XIT:L
IC DRAM 128MBIT PAR 60TFBGA

IC DRAM 128MBIT PAR 60TFBGA

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 60-TFBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 60-TFBGA (8x16)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M8A2BB-6A XIT:L MT48LC16M8A2BB-6A XIT:L MT48LC16M8A2BB-6A XIT:L MT48LC16M8A2BB-6A XIT:L
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC16M8A2BB-6A XIT:L Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3446-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers