Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT48LC16M8A2BB-6A AIT:L

Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M8A2
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M8A2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M8A2

Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 60-TFBGA
Supplier Device Package: 60-TFBGA (8x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 167 MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Micron Technology Inc.
Base Product Number: MT48LC16M8A2

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M8A2BB-6A AIT:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M8A2BB-6A AIT:L
Memory IC and Storage Component 774-MT48LC16M8A2BB-6A AIT:L
IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A AIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6 A AIT:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60TFBGA Product overview: MT48LC16M8A2BB-6A AIT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-6A AIT:L can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2BB-6A AIT:L
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2BB-6A AIT:L
IC DRAM 128MBIT PAR 60TFBGA

IC DRAM 128MBIT PAR 60TFBGA

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 60-TFBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 60-TFBGA (8x16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M8A2BB-6A AIT:L MT48LC16M8A2BB-6A AIT:L MT48LC16M8A2BB-6A AIT:L MT48LC16M8A2BB-6A AIT:L
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C00045089 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers