Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228477-MT48LC16M4A2
Voltage: 3.3 V
Frequency: 133 MHz
Operating Supply Voltage: 3.3 V
Density: 64 Mb
Number of Pins: 54
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): MT48LC16M4A2TG75;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 3.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1228477-MT48LC16M4A2TG-75 |
| Product Name | Custom Parts - Custom Parts (J - M) - MT48LC16M4A2TG-75 |