Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT48LC16M32L2F5-10 MT48LC16M32L2F5-10

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080908-MT48LC16M32L 2F5-10 Operating Supply Voltage: 1.8 V Density: 512 Mb Number of Pins: 90 Categories: OEM Parts(M-N) Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 140 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080908-MT48LC16M32L 2F5-10 Operating Supply Voltage: 1.8 V Density: 512 Mb Number of Pins: 90 Categories: OEM Parts(M-N) Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 140 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT48LC16M32L2F5-10 - 1080908-MT48LC16M32L2F5-10 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT48LC16M32L2F5-10
1080908-MT48LC16M32L2F5-10
OEM Parts - OEM Parts (M - N) - MT48LC16M32L2F5-10 1080908-MT48LC16M32L2F5-10
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080908-MT48LC16M32L 2F5-10 Operating Supply Voltage: 1.8 V Density: 512 Mb Number of Pins: 90 Categories: OEM Parts(M-N) Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 140 mA Address Bus Width: 15 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080908-MT48LC16M32L2F5-10
Operating Supply Voltage: 1.8 V
Density: 512 Mb
Number of Pins: 90
Categories: OEM Parts(M-N)
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 140 mA
Address Bus Width: 15 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080908-MT48LC16M32L2F5-10
Product Name OEM Parts - OEM Parts (M - N) - MT48LC16M32L2F5-10
Unlock Full Specs
to access all available technical data

Similar Products