Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG7EC MT48LC16M16A2TG7EC

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030045-MT48LC16M16A 2TG7EC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 54 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030045-MT48LC16M16A 2TG7EC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 54 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG7EC - 1030045-MT48LC16M16A2TG7EC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG7EC
1030045-MT48LC16M16A2TG7EC
OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG7EC 1030045-MT48LC16M16A2TG7EC
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030045-MT48LC16M16A 2TG7EC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 54 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030045-MT48LC16M16A2TG7EC
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 54
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030045-MT48LC16M16A2TG7EC
Product Name OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG7EC
Unlock Full Specs
to access all available technical data

Similar Products