Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981097-MT48LC16M16A2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 256 Mb
Number of Pins: 54
Categories: OEM Parts(M-N)
Case / Package: TSOP
Max Frequency: 133 MHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 135 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981097-MT48LC16M16A2TG-75IT |
| Product Name | OEM Parts - OEM Parts (M - N) - MT48LC16M16A2TG-75IT |