The MT48LC16M16A2TG is a 256Mb SDR SDRAM with a 16 Meg x 16 configuration, packaged in a 54-pin TSOP II (400 mil) form factor. It operates with a 3.3V ±0.3V supply and is PC133-compliant, with a cycle time of 7.5ns at CAS latency (CL) = 3. The device supports burst lengths of 1, 2, 4, 8, or full page, and features four internal banks for pipelined operation. It provides 8,192 refresh cycles within 64ms for commercial temperature operation (0°C to +70°C). All signals are synchronized to the positive edge of the system clock, and inputs/outputs are LVTTL-compatible.
Product overview: MT48LC16M16A2TG-75C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2TG-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MT48LC16M16A2TG-75C |
| Product Name | Memory IC and Storage Component |