Series: *
Categories: Memory
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-7E AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-7
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:133MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns RoHS Compliant: Yes
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48LC16M16A2P-7E AIT:G | MT48LC16M16A2P-7E AIT:G | 80AH8150 | MT48LC16M16A2P-7E AIT:G | MT48LC16M16A2P-7E AIT:G | |
| Product Name | Memory - SD - MT48LC16M16A2P-7E AIT:G | Memory IC and Storage Component | Memory | Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Cycle Time | 14 ns | 14 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSOP; Tray | 54-TSOP (0.400\", 10.16mm Width) | TSOP-II |