Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-7E AIT:G TR

Description
Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Technology: SDRAM Memory Type: Volatile Memory Size: 256Mbit Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 14ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M16A2 Product Status: Obsolete Memory Organization: 16M x 16
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Technology: SDRAM Memory Type: Volatile Memory Size: 256Mbit Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 14ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M16A2 Product Status: Obsolete Memory Organization: 16M x 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Technology: SDRAM Memory Type: Volatile Memory Size: 256Mbit Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 14ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Base Product Number: MT48LC16M16A2 Product Status: Obsolete Memory Organization: 16M x 16

Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mbit
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 14ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Micron Technology Inc.
Base Product Number: MT48LC16M16A2
Product Status: Obsolete
Memory Organization: 16M x 16

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2P-7E AIT:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2P-7E AIT:G TR
Memory IC and Storage Component 774-MT48LC16M16A2P-7E AIT:G TR
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-7E AIT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-7 E AIT:G TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-7E AIT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-7E AIT:G TR can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2P-7E AIT:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2P-7E AIT:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-7E AIT:G TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2P-7E AIT:G TR MT48LC16M16A2P-7E AIT:G TR MT48LC16M16A2P-7E AIT:G TR MT48LC16M16A2P-7E AIT:G TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 14 ns 14 ns 14 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details