Micron Technology, Inc. Sdram, 256Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron MT48LC16M16A2P-6A.

Description
SDRAM, 256MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, 256MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, 256Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron - 63W8519 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 256Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron
63W8519
Sdram, 256Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron 63W8519
SDRAM, 256MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

SDRAM, 256MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8519
Product Name Sdram, 256Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28093465 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details