Micron Technology, Inc. Sdram, 256Mb, 166Mhz, 54Tsop; Dram Memory Configuration Micron MT48LC16M16A2P-6A IT.

Description
SDRAM, 256MB, 166MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, 256MB, 166MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, 256Mb, 166Mhz, 54Tsop; Dram Memory Configuration Micron - 63W8520 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 256Mb, 166Mhz, 54Tsop; Dram Memory Configuration Micron
63W8520
Sdram, 256Mb, 166Mhz, 54Tsop; Dram Memory Configuration Micron 63W8520
SDRAM, 256MB, 166MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

SDRAM, 256MB, 166MHZ, 54TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8520
Product Name Sdram, 256Mb, 166Mhz, 54Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details