Micron Technology, Inc. Memory - MT48LC16M16A2FG-7E:DTR MT48LC16M16A2FG-7E:DTR

Description
Manufacturer: Micron Technology Inc. Family Name: MT48LC16M16A2 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Reference case: BGA Alternative Parts (Cross-Reference): K4S561633F-XZN; HY5V56DLFP-8; IS42S16160B-7BL-TR; K4S561633F-XE; Introduction Date: January 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Family Name: MT48LC16M16A2 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Reference case: BGA Alternative Parts (Cross-Reference): K4S561633F-XZN; HY5V56DLFP-8; IS42S16160B-7BL-TR; K4S561633F-XE; Introduction Date: January 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M16A2FG-7E:DTR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT48LC16M16A2FG-7E:DTR
Memory - MT48LC16M16A2FG-7E:DTR
Manufacturer: Micron Technology Inc. Family Name: MT48LC16M16A2 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Reference case: BGA Alternative Parts (Cross-Reference): K4S561633F-XZN; HY5V56DLFP-8; IS42S16160B-7BL-TR; K4S561633F-XE; Introduction Date: January 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Family Name: MT48LC16M16A2
Manufacturer Homepage: www.micron.com
RoHS State: Request Verification
Reference case: BGA
Alternative Parts (Cross-Reference): K4S561633F-XZN; HY5V56DLFP-8; IS42S16160B-7BL-TR; K4S561633F-XE;
Introduction Date: January 04, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 2020-MT48LC16M16A2FG-7E:DTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
2020-MT48LC16M16A2FG-7E:DTR
3.3V Memory IC and Storage Component 2020-MT48LC16M16A2FG-7E:DTR
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA T/R Product overview: MT48LC16M16A2FG-7E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48LC16M16A2FG -7E:DTR can be used for catalog matching and distributor lookup.

DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA T/R Product overview: MT48LC16M16A2FG-7E:DTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48LC16M16A2FG-7E:DTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 2020-MT48LC16M16A2FG-7E:DTR
Product Name Memory - MT48LC16M16A2FG-7E:DTR 3.3V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4134-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details