Micron Technology, Inc. 3.3V Memory IC and Storage Component MT48LC16M16A2FG-75:D

Description
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA Product overview: MT48LC16M16A2FG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2FG- 75:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA Product overview: MT48LC16M16A2FG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2FG- 75:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-MT48LC16M16A2FG-75:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT48LC16M16A2FG-75:D
3.3V Memory IC and Storage Component 774-MT48LC16M16A2FG-75:D
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA Product overview: MT48LC16M16A2FG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2FG- 75:D can be used for catalog matching and distributor lookup.

DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin VFBGA Product overview: MT48LC16M16A2FG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2FG-75:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC16M16A2FG-75:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT48LC16M16A2FG-75:D
Memory - MT48LC16M16A2FG-75:D
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2FG-75:D
Product Name 3.3V Memory IC and Storage Component Memory - MT48LC16M16A2FG-75:D
Memory Category DRAM Chip
Access Time 5.4 ns
Operating Temperature 0 C (32 F)
Density 256000 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details