Micron Technology, Inc. Memory MT48LC16M16A2BG-75:D

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x14)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M16A2BG-75:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x14)

SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2BG-75:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2BG-75:D
Memory IC and Storage Component 774-MT48LC16M16A2BG-75:D
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2BG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2BG- 75:D can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2BG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2BG-75:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC16M16A2BG-75:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2BG-75:D
Memory - SDRAM - MT48LC16M16A2BG-75:D
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Family Name: MT48LC16M16A2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): K4S561633F-XZG; K4S561633F-XZF75; K4S561633F-XN; Introduction Date: January 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Family Name: MT48LC16M16A2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (8x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): K4S561633F-XZG; K4S561633F-XZF75; K4S561633F-XN;
Introduction Date: January 04, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Memory - MT48LC16M16A2BG-75:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x14)

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2BG-75:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2BG-75:D
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2BG-75:D
IC DRAM 256MBIT PAR 54VFBGA

IC DRAM 256MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M16A2BG-75:D-ND 774-MT48LC16M16A2BG-75:D MT48LC16M16A2BG-75:D MT48LC16M16A2BG-75:D MT48LC16M16A2BG-75:D MT48LC16M16A2BG-75:D
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC16M16A2BG-75:D Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-VFBGA BGA; Tray BGA; 54-VFBGA (8x14) 54-VFBGA BGA; 54-VFBGA BGA
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details