Micron Technology, Inc. Memory IC and Storage Component MT48LC16M16A2B4-7E:G

Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 7E:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 7E:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC16M16A2B4-7E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2B4-7E:G
Memory IC and Storage Component 774-MT48LC16M16A2B4-7E:G
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 7E:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4-7E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC16M16A2B4-7E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory - SDRAM - MT48LC16M16A2B4-7E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2B4-7E:G
Memory - SDRAM - MT48LC16M16A2B4-7E:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-VFBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 14ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,560 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MT48LC16M16A2

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 54-VFBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 14ns
Memory Interface: Parallel
Manufacturer Package: 54-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,560
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MT48LC16M16A2

Buy Now
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Memory - MT48LC16M16A2B4-7E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2B4-7E:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2B4-7E:G
IC DRAM 256MBIT PAR 54VFBGA

IC DRAM 256MBIT PAR 54VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2B4-7E:G MT48LC16M16A2B4-7E:G-ND MT48LC16M16A2B4-7E:G MT48LC16M16A2B4-7E:G MT48LC16M16A2B4-7E:G MT48LC16M16A2B4-7E:G
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48LC16M16A2B4-7E:G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 14 ns 14 ns 14 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S185ALM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers