Micron Technology, Inc. Memory - SDRAM - MT48LC16M16A2B4-6AAAT:G MT48LC16M16A2B4-6AAAT:G

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 54-VFBGA (8x8) Package: Tray Package: 54-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT48LC16M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 54-VFBGA (8x8) Package: Tray Package: 54-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT48LC16M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC16M16A2B4-6AAAT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2B4-6AAAT:G
Memory - SDRAM - MT48LC16M16A2B4-6AAAT:G
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 54-VFBGA (8x8) Package: Tray Package: 54-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT48LC16M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 54-VFBGA (8x8)
Package: Tray
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MT48LC16M16A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 348
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2B4-6AAAT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2B4-6AAAT:G
Memory IC and Storage Component 774-MT48LC16M16A2B4-6AAAT:G
IC DRAM 256MBIT PARALLEL 54VFBGA Product overview: MT48LC16M16A2B4-6AAA T:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 6AAAT:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 54VFBGA Product overview: MT48LC16M16A2B4-6AAAT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4-6AAAT:G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2B4-6AAAT:G
Product Name Memory - SDRAM - MT48LC16M16A2B4-6AAAT:G Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 4347503 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers