SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
IC DRAM 256MBIT PARALLEL 54VFBGA
IC DRAM 256MBIT PAR 54VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1935-2-ND | MT48LC16M16A2B4-6A XIT:G TR | MT48LC16M16A2B4-6A XIT:G TR | MT48LC16M16A2B4-6A XIT:G TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 54-VFBGA | BGA; 54-VFBGA | BGA |