Micron Technology, Inc. Memory - SDRAM - MT48LC128M4A2P-75:C MT48LC128M4A2P-75:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 512Mb (128M x 4) Parallel 133 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC128M4A2 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 512Mb (128M x 4) Parallel 133 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC128M4A2 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC128M4A2P-75:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC128M4A2P-75:C
Memory - SDRAM - MT48LC128M4A2P-75:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 512Mb (128M x 4) Parallel 133 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC128M4A2 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 512Mb (128M x 4) Parallel 133 MHz 5.4 ns 54-TSOP II
Package: Tray
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC128M4A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory - MT48LC128M4A2P-75:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (128M x 4) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (128M x 4) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC128M4A2P-75:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC128M4A2P-75:C
Memory IC and Storage Component 774-MT48LC128M4A2P-75:C
IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC128M4A2P-75:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC128M4A2P-7 5:C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC128M4A2P-75:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC128M4A2P-75:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC128M4A2P-75:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC128M4A2P-75:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC128M4A2P-75:C
Integrated Circuits (ICs) - Memory - Memory MT48LC128M4A2P-75:C
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC128M4A2P-75:C-ND 774-MT48LC128M4A2P-75:C MT48LC128M4A2P-75:C MT48LC128M4A2P-75:C MT48LC128M4A2P-75:C
Product Name Memory - SDRAM - MT48LC128M4A2P-75:C Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28497288 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details